Texas Instruments BGA Dsp TMS320C6711CGDP200

Description
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6711CGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711CGDP2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6711CGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711CGDP2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6711CGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711CGDP2 00 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 272-BGA Product overview: TMS320C6711CGDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711CGDP200 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320C6711CGDP200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711CGDP200
1271133-TMS320C6711CGDP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711CGDP200 1271133-TMS320C6711CGDP200
Manufacturer: Texas Instruments Win Source Part Number: 1271133-TMS320C6711C GDP200 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271133-TMS320C6711CGDP200
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMS320C6711CGDP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711CGDP200
DSP (Digital Signal Processors) TMS320C6711CGDP200
IC FLOATING POINT PT DSP 272 BGA

IC FLOATING POINT PT DSP 272 BGA

Buy Now
DSP (Digital Signal Processors) - TMS320C6711CGDP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711CGDP200
DSP (Digital Signal Processors) TMS320C6711CGDP200
IC FLOATING POINT PT DSP 272 BGA

IC FLOATING POINT PT DSP 272 BGA

Buy Now
DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA - 815-TMS320C6711CGDP200 - Utmel Electronic Limited
Hong Kong, China
DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA
815-TMS320C6711CGDP200
DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA 815-TMS320C6711CGDP200
DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA

DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6711CGDP200 TMS320C6711CGDP200 1271133-TMS320C6711CGDP200 TMS320C6711CGDP200 815-TMS320C6711CGDP200
Product Name BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711CGDP200 DSP (Digital Signal Processors) DSP Floating-Point 32-Bit 200MHz 1600MIPS 272-Pin BGA
Package Type Other; FCBGA BGA; Other; BGA272 BGA; Other; 272-BBGA Other; BGA
Clock Speed 720 MHz 200 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Interface Type PCI Host Interface, McBSP PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Dsp - 698-CS48L10-ENZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
4 suppliers
DSC6101/DSC6102/DSC6111/DSC6112/DSC6121 - DSC6100B - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Package Type Other; ['VFLGA', 'VLGA']
View Details