Renesas Electronics Corporation Engine Knock Signal Processor HIP9011ABZ

Description
The HIP9011 is used to provide a method of detecting premature detonation often referred to as "Knock or Ping" in internal combustion engines.brbr The IC is shown in the Simplified Block Diagram. The chip can select between one of two sensors, if needed for accurate monitoring or for "V" type engines. Internal control via the SPI bus is fast enough to switch sensors between each firing cycle. A programmable bandpass filter processes the signal from either of the sensor inputs. The bandpass filter can be selected to optimize the extraction the engine knock or ping signals from the engine background noise. Further single processing is obtained by full wave rectification of the filtered signal and applying it to an integrator whose output voltage level is proportional to the knock signal amplitude. The chip is under microprocessor control via a SPI interface bus.
Datasheet
Description
The HIP9011 is used to provide a method of detecting premature detonation often referred to as "Knock or Ping" in internal combustion engines.brbr The IC is shown in the Simplified Block Diagram. The chip can select between one of two sensors, if needed for accurate monitoring or for "V" type engines. Internal control via the SPI bus is fast enough to switch sensors between each firing cycle. A programmable bandpass filter processes the signal from either of the sensor inputs. The bandpass filter can be selected to optimize the extraction the engine knock or ping signals from the engine background noise. Further single processing is obtained by full wave rectification of the filtered signal and applying it to an integrator whose output voltage level is proportional to the knock signal amplitude. The chip is under microprocessor control via a SPI interface bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Milpitas, CA, USA
Engine Knock Signal Processor
HIP9011ABZ
Engine Knock Signal Processor HIP9011ABZ
The HIP9011 is used to provide a method of detecting premature detonation often referred to as "Knock or Ping" in internal combustion engines.brbr The IC is shown in the Simplified Block Diagram. The chip can select between one of two sensors, if needed for accurate monitoring or for "V" type engines. Internal control via the SPI bus is fast enough to switch sensors between each firing cycle. A programmable bandpass filter processes the signal from either of the sensor inputs. The bandpass filter can be selected to optimize the extraction the engine knock or ping signals from the engine background noise. Further single processing is obtained by full wave rectification of the filtered signal and applying it to an integrator whose output voltage level is proportional to the knock signal amplitude. The chip is under microprocessor control via a SPI interface bus.

The HIP9011 is used to provide a method of detecting premature detonation often referred to as "Knock or Ping" in internal combustion engines.brbr The IC is shown in the Simplified Block Diagram. The chip can select between one of two sensors, if needed for accurate monitoring or for "V" type engines. Internal control via the SPI bus is fast enough to switch sensors between each firing cycle. A programmable bandpass filter processes the signal from either of the sensor inputs. The bandpass filter can be selected to optimize the extraction the engine knock or ping signals from the engine background noise. Further single processing is obtained by full wave rectification of the filtered signal and applying it to an integrator whose output voltage level is proportional to the knock signal amplitude. The chip is under microprocessor control via a SPI interface bus.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Digital Signal Processors (DSP)
Product Number HIP9011ABZ
Product Name Engine Knock Signal Processor
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details