Texas Instruments TMS320C6701 Floating-Point Digital Signal Processor TMS320C6701GJCA120

Description
Floating-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6701 Floating-Point Digital Signal Processor - TMS320C6701GJCA120 - Texas Instruments
Dallas, TX, United States
TMS320C6701 Floating-Point Digital Signal Processor
TMS320C6701GJCA120
TMS320C6701 Floating-Point Digital Signal Processor TMS320C6701GJCA120
Floating-Point Digital Signal Processor 352-FCBGA

Floating-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41882-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41882-ND
DSP (Digital Signal Processors) 296-41882-ND
IC FLOATING POINT DSP 352-FC/CSP

IC FLOATING POINT DSP 352-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJCA120
055264-TMS320C6701GJCA120
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJCA120 055264-TMS320C6701GJCA120
Manufacturer: Texas Instruments Win Source Part Number: 055264-TMS320C6701GJ CA120 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 352-FC/CSP (35x35) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055264-TMS320C6701GJCA120
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 352-FC/CSP (35x35)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Floating-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6701GJCA120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6701GJCA1 20 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6701GJCA120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6701GJCA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLOATING POINT DSP 352-FC/CSP - 815-TMS320C6701GJCA120 - Utmel Electronic Limited
Hong Kong, China
IC FLOATING POINT DSP 352-FC/CSP
815-TMS320C6701GJCA120
IC FLOATING POINT DSP 352-FC/CSP 815-TMS320C6701GJCA120
IC FLOATING POINT DSP 352-FC/CSP

IC FLOATING POINT DSP 352-FC/CSP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6701GJCA120 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6701GJCA120
Embedded - DSP (Digital Signal Processors) TMS320C6701GJCA120
IC FLOATING POINT DSP 352-FC/CSP

IC FLOATING POINT DSP 352-FC/CSP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6701GJCA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6701GJCA120
DSP (Digital Signal Processors) TMS320C6701GJCA120
IC FLOATING POINT DSP 352-FC/CSP

IC FLOATING POINT DSP 352-FC/CSP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6701GJCA120 296-41882-ND 055264-TMS320C6701GJCA120 698-TMS320C6701GJCA120 815-TMS320C6701GJCA120 TMS320C6701GJCA120 TMS320C6701GJCA120
Product Name TMS320C6701 Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6701GJCA120 Dsp IC FLOATING POINT DSP 352-FC/CSP Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.80V 3.3V -3.3V; 3V; 1.8V
Clock Speed 150 to 167 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 334
DMA Channels 4 4
Package Type Other; 352-BBGA, FCBGA Other; 352-FC/CSP (35x35) Other; FCBGA Other; 352-BBGA, FCCSPBGA BGA; Other; 352-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Dsp - 698-DM8107AAAR11 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
View Details
3 suppliers