Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DM8107AAAR11 DM8107AAAR11

Description
Manufacturer: Texas Instruments Win Source Part Number: 203313-DM8107AAAR11 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203313-DM8107AAAR11 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM8107AAAR11
203313-DM8107AAAR11
Embedded - Embedded - DSP (Digital Signal Processors) - DM8107AAAR11 203313-DM8107AAAR11
Manufacturer: Texas Instruments Win Source Part Number: 203313-DM8107AAAR11 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 203313-DM8107AAAR11
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 609-FCBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor Product overview: DM8107AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM8107AAAR11 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor Product overview: DM8107AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM8107AAAR11 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - DM8107AAAR11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM8107AAAR11
DSP (Digital Signal Processors) DM8107AAAR11
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 203313-DM8107AAAR11 698-DM8107AAAR11 DM8107AAAR11
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM8107AAAR11 Dsp DSP (Digital Signal Processors)
Package Type Other; 609-FCBGA (16x16) Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
DSP (Digital Signal Processors) - 598-1072-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
6 suppliers