Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6678XCYP | TMS320C6678XCYP-ND | TMS320C6678XCYP | TMS320C6678XCYP |
| Product Name | TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | ||
| Features | Embedded Timers | |||
| Package Type | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | |
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MMACS | 320000 |