Floating-point digital signal processor for high-performance signal processing applications, housed in a 256-pin, 0.5-mm ceramic quad flatpack (CQFP) package. Supports a 250-MHz C67x+ CPU with unified 256-Kbyte RAM and 384-Kbyte ROM, a 32-Kbyte program cache, and an external memory interface for SDRAM, NOR flash, and NAND flash. Features a dual data movement accelerator with 16 independent channels, three multichannel serial ports, two I2C ports, two SPI ports, and a universal host-port interface. Rated for engineering evaluation only, with operation limited to 25°C and not qualified for radiation, production, or flight use.
Floating-Point Digital Signal Processor 256-CFP 25 Only
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | SMV320C6727BHFH/EM |
| Product Name | SMV320C6727B-SP Floating-Point Digital Signal Processor |
| Supply Voltage | 3.3V |