Texas Instruments SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor SM320DM642AGDKS7EP

Description
Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP -55 to 105
Request a Quote Datasheet
Description
Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP -55 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor - SM320DM642AGDKS7EP - Texas Instruments
Dallas, TX, United States
SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor
SM320DM642AGDKS7EP
SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor SM320DM642AGDKS7EP
Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP -55 to 105

Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP -55 to 105

Buy Now Datasheet
Enhanced Product Digital Media DM642 Processor 548-FC/CSP -55 to 105 Product overview: SM320DM642AGDKS7EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM642AGDKS7 EP can be used for catalog matching and distributor lookup.

Enhanced Product Digital Media DM642 Processor 548-FC/CSP -55 to 105 Product overview: SM320DM642AGDKS7EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320DM642AGDKS7EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-29841-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29841-ND
DSP (Digital Signal Processors) 296-29841-ND
IC DSP FIXED-POINT VID 548FCBGA

IC DSP FIXED-POINT VID 548FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AGDKS7EP
794549-SM320DM642AGDKS7EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AGDKS7EP 794549-SM320DM642AGDKS7EP
Manufacturer: Texas Instruments Win Source Part Number: 794549-SM320DM642AGD KS7EP Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -55°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 548-BFBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: SM320DM642A Categories: Integrated Circuits (ICs) Manufacturer Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): SM320DM642AGDKI7EP; SM320DM642AGDKI7EP; Introduction Date: June 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794549-SM320DM642AGDKS7EP
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -55°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: SM320DM642A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): SM320DM642AGDKI7EP; SM320DM642AGDKI7EP;
Introduction Date: June 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SM320DM642AGDKS7EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320DM642AGDKS7EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320DM642AGDKS7EP
DSP (Digital Signal Processors) SM320DM642AGDKS7EP
IC DSP FIXED-POINT VID 548FCBGA

IC DSP FIXED-POINT VID 548FCBGA

Buy Now
IC DSP FIXED-POINT VID 548FCBGA - 815-SM320DM642AGDKS7EP - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT VID 548FCBGA
815-SM320DM642AGDKS7EP
IC DSP FIXED-POINT VID 548FCBGA 815-SM320DM642AGDKS7EP
IC DSP FIXED-POINT VID 548FCBGA

IC DSP FIXED-POINT VID 548FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320DM642AGDKS7EP 698-SM320DM642AGDKS7EP 296-29841-ND 794549-SM320DM642AGDKS7EP SM320DM642AGDKS7EP SM320DM642AGDKS7EP 815-SM320DM642AGDKS7EP
Product Name SM320DM642-EP Enhanced Product Video/Imaging Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM320DM642AGDKS7EP DSP (Digital Signal Processors) IC DSP FIXED-POINT VID 548FCBGA
Supply Voltage 1.4V 3.3V; 1.40V 1.40V 1.4V
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Interface Type I2C, McASP I²C I²C; Host Interface, I2C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I2C, McASP, McBSP
Package Type Other; 548-BFBGA, FCBGA Other; FC/CSP548 BGA; Other; 548-BFBGA, FCBGA Other; 548-BFBGA, FCCSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers