Fixed and Floating Point Digital Signal Processor 625-FCBGA -40 to 100
IC DSP FIX/FLOAT POINT 625FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 813514-TMS320C6657CZ
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 1.25GHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 2.06MB
Voltage - Core: 1.00V
Supplier Device Package: 625-FCBGA (21x21)
Temperature Range - Operating: -40°C ~ 100°C (TC)
Manufacturer Package: 625-BFBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: TMS320C6657
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6657CZHA25 | 296-42840-ND | 813514-TMS320C6657CZHA25 | TMS320C6657CZHA25 | TMS320C6657CZHA25 |
| Product Name | TMS320C6657 Fixed and Floating Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6657CZHA25 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | 1.00V | ||
| Features | Embedded Timers | ||||
| Package Type | Other; FCBGA | Other; 625-BFBGA, FCBGA | BGA; Other; 625-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz |
| MMACS | 80000 |