Texas Instruments OMAP3525 Applications Processor OMAP3525ECBB

Description
Applications Processor 515-POP-FCBGA 0 to 90
Request a Quote
Description
Applications Processor 515-POP-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OMAP3525ECBB Applications Processor from Texas Instruments is designed for high-performance applications, featuring an ARM Cortex-A8 core that operates at speeds up to 720 MHz. It includes a NEON SIMD coprocessor for enhanced multimedia processing and a TMS320C64x+ DSP core running at up to 520 MHz, making it suitable for tasks involving image, video, and audio processing. This processor supports a variety of memory architectures, including 32KB of L1 program RAM and cache, 80KB of L1 data RAM, and 256KB of L2 cache. It also features advanced direct memory access capabilities with 128 independent channels. The device is equipped with hardware accelerators for video processing and supports multiple external memory interfaces, including SDRAM and NAND flash. The OMAP3525ECBB is packaged in a 515-pin POP-FCBGA format and operates within a temperature range of 0 to 90 degrees Celsius. It is suitable for applications such as portable navigation devices, media players, digital cameras, and smart home controllers, making it a versatile choice for engineers looking to integrate advanced processing capabilities into their designs.

Datasheet Summary
Powered by GS/AI

The OMAP3525ECBB Applications Processor from Texas Instruments is designed for high-performance applications, featuring an ARM Cortex-A8 core that operates at speeds up to 720 MHz. It includes a NEON SIMD coprocessor for enhanced multimedia processing and a TMS320C64x+ DSP core running at up to 520 MHz, making it suitable for tasks involving image, video, and audio processing. This processor supports a variety of memory architectures, including 32KB of L1 program RAM and cache, 80KB of L1 data RAM, and 256KB of L2 cache. It also features advanced direct memory access capabilities with 128 independent channels. The device is equipped with hardware accelerators for video processing and supports multiple external memory interfaces, including SDRAM and NAND flash. The OMAP3525ECBB is packaged in a 515-pin POP-FCBGA format and operates within a temperature range of 0 to 90 degrees Celsius. It is suitable for applications such as portable navigation devices, media players, digital cameras, and smart home controllers, making it a versatile choice for engineers looking to integrate advanced processing capabilities into their designs.

Suppliers

Company
Product
Description
Supplier Links
OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Dallas, TX, United States
OMAP3525 Applications Processor
OMAP3525ECBB
OMAP3525 Applications Processor OMAP3525ECBB
Applications Processor 515-POP-FCBGA 0 to 90

Applications Processor 515-POP-FCBGA 0 to 90

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number OMAP3525ECBB
Product Name OMAP3525 Applications Processor
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
Clock Speed 430 MHz
MIPS 1200
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60FS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers