Texas Instruments DM3725 Digital Media Processor DM3725CUSD100

Description
Digital Media Processor 423-FCBGA -40 to 90
Request a Quote Datasheet
Description
Digital Media Processor 423-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CUSD100
DM3725 Digital Media Processor DM3725CUSD100
Digital Media Processor 423-FCBGA -40 to 90

Digital Media Processor 423-FCBGA -40 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42772-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42772-ND
DSP (Digital Signal Processors) 296-42772-ND
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSD100
868849-DM3725CUSD100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSD100 868849-DM3725CUSD100
Manufacturer: Texas Instruments Win Source Part Number: 868849-DM3725CUSD100 Series: TMS320DM37x, DaVinci™ Operating Temperature Range: -40°C ~ 90°C (TJ) Package: 423-LFBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: DM3725 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-42772-ND, DM3725CUSD100-ND, 296-42772

Manufacturer: Texas Instruments
Win Source Part Number: 868849-DM3725CUSD100
Series: TMS320DM37x, DaVinci™
Operating Temperature Range: -40°C ~ 90°C (TJ)
Package: 423-LFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Case / Package: 423-FCBGA (16x16)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-42772-ND, DM3725CUSD100-ND, 296-42772

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3725CUSD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CUSD100
DSP (Digital Signal Processors) DM3725CUSD100
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CUSD100 296-42772-ND 868849-DM3725CUSD100 DM3725CUSD100
Product Name DM3725 Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSD100 DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.8V; 1.10V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; 423-FCBGA (16x16) BGA; Other; 423-LFBGA, FCBGA
Clock Speed 660 to 800 MHz 1000 MHz 1000 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVITDM8148CCYE1 - 773606-DVITDM8148CCYE1 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
3 suppliers