Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6654CZH7

Description
TMS320C6654CZH7
Request a Quote Datasheet
Description
TMS320C6654CZH7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C6654CZH7-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6654CZH7-ND
DSP (Digital Signal Processors) TMS320C6654CZH7-ND
TMS320C6654CZH7

TMS320C6654CZH7

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6654CZH7
797348-TMS320C6654CZH7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6654CZH7 797348-TMS320C6654CZH7
Manufacturer: Texas Instruments Win Source Part Number: 797348-TMS320C6654CZ H7 Series: TMS320C66x Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 750MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 1.06MB Voltage - Core: 1.00V Family Name: TMS320C6654 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TMS320C6654CZHA7; ECCN: 3A991.a.1 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797348-TMS320C6654CZH7
Series: TMS320C66x
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 750MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 1.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6654
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TMS320C6654CZHA7;
ECCN: 3A991.a.1
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power 850 MHz Dsp - 698-TMS320C6654CZH7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 850 MHz Dsp
698-TMS320C6654CZH7
Low-Power 850 MHz Dsp 698-TMS320C6654CZH7
1 core fixed and floating point low power 750/850 MHz digital signal processor 625-FCBGA 0 to 85 Product overview: TMS320C6654CZH7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 850 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 850 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6654CZH7 can be used for catalog matching and distributor lookup.

1 core fixed and floating point low power 750/850 MHz digital signal processor 625-FCBGA 0 to 85 Product overview: TMS320C6654CZH7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 850 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 850 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6654CZH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6654CZH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6654CZH7
DSP (Digital Signal Processors) TMS320C6654CZH7
TMS320C6654CZH7

TMS320C6654CZH7

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6654CZH7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6654CZH7
Embedded - DSP (Digital Signal Processors) TMS320C6654CZH7
TMS320C6654CZH7

TMS320C6654CZH7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6654CZH7-ND 797348-TMS320C6654CZH7 698-TMS320C6654CZH7 TMS320C6654CZH7 TMS320C6654CZH7
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6654CZH7 Low-Power 850 MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 1.00V 1.00V
Package Type Other; 625-BFBGA, FCBGA BGA; Other; 625-BFBGA, FCBGA
Pin Count 625
Clock Speed 750 MHz 750 MHz 750 MHz 750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details
DSP (Digital Signal Processors) - CS48DV2A-DQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details