Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 ADSP-2183KSTZ-133

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910973-ADSP-2183KSTZ -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 9 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910973-ADSP-2183KSTZ -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 9 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133
910973-ADSP-2183KSTZ-133
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 910973-ADSP-2183KSTZ-133
Manufacturer: Analog Devices Inc. Win Source Part Number: 910973-ADSP-2183KSTZ -133 Series: ADSP-21xx Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 9 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910973-ADSP-2183KSTZ-133
Series: ADSP-21xx
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 9
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2183KSTZ-133
Embedded - DSP (Digital Signal Processors) ADSP-2183KSTZ-133
IC DSP CONTROLLER 16BIT 128LQFP

IC DSP CONTROLLER 16BIT 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910973-ADSP-2183KSTZ-133 ADSP-2183KSTZ-133
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 Embedded - DSP (Digital Signal Processors)
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F2011-20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "18-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details