Texas Instruments TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BCTZ

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6454 Fixed-Point Digital Signal Processor - TMS320C6454BCTZ - Texas Instruments
Dallas, TX, United States
TMS320C6454 Fixed-Point Digital Signal Processor
TMS320C6454BCTZ
TMS320C6454 Fixed-Point Digital Signal Processor TMS320C6454BCTZ
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6454BCTZ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6454BCTZ-ND
DSP (Digital Signal Processors) TMS320C6454BCTZ-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
 - TMS320C6454BCTZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA697

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA697

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6454BCTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6454BCTZ
DSP (Digital Signal Processors) TMS320C6454BCTZ
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6454BCTZ TMS320C6454BCTZ-ND TMS320C6454BCTZ TMS320C6454BCTZ
Product Name TMS320C6454 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.25V
Package Type Other; 697-BFBGA, FCBGA BGA; Other; FCBGA697 BGA; Other; 697-BFBGA, FCBGA
Pin Count 697
Clock Speed 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details