Texas Instruments TMS320C6415T Fixed-Point Digital Signal Processor TMS320C6415TBCLZ7

Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6415T Fixed-Point Digital Signal Processor
TMS320C6415TBCLZ7
TMS320C6415T Fixed-Point Digital Signal Processor TMS320C6415TBCLZ7
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBCLZ7
797317-TMS320C6415TBCLZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBCLZ7 797317-TMS320C6415TBCLZ7
Manufacturer: Texas Instruments Win Source Part Number: 797317-TMS320C6415TB CLZ7 Series: TMS320C6414T/15T/16T Packaging: Tube Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCCSP Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS320C6415T Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320C6415TBZLZ7; TMS320C6415TBZLZW7; TMS320C6415TBGLZ7; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797317-TMS320C6415TBCLZ7
Series: TMS320C6414T/15T/16T
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCCSP
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6415T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6415TBZLZ7; TMS320C6415TBZLZW7; TMS320C6415TBGLZ7;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42916-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42916-5-ND
DSP (Digital Signal Processors) 296-42916-5-ND
IC DSP FIXED-POINT 532FCCSP

IC DSP FIXED-POINT 532FCCSP

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6415TBCLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBCLZ 7 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6415TBCLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBCLZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6415TBCLZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6415TBCLZ7
Embedded - DSP (Digital Signal Processors) TMS320C6415TBCLZ7
IC DSP FIXED-POINT 532FCCSP

IC DSP FIXED-POINT 532FCCSP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6415TBCLZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6415TBCLZ7
DSP (Digital Signal Processors) TMS320C6415TBCLZ7
IC DSP FIXED-POINT 532FCCSP

IC DSP FIXED-POINT 532FCCSP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6415TBCLZ7 797317-TMS320C6415TBCLZ7 296-42916-5-ND 698-TMS320C6415TBCLZ7 TMS320C6415TBCLZ7 TMS320C6415TBCLZ7
Product Name TMS320C6415T Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBCLZ7 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Data Bus 32-Bit
Supply Voltage 1.20V 1.2V; 3.3V 1.2V
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0 - 796536-TDA1MDRCCYEA0 - Win Source Electronics
Specs
Supply Voltage 1.1V, 1.2V, 1.35V
Clock Speed 700 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Dsp - 698-DVC5416PGE160IDWLD - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Package Type Other; 760-FCBGA (23x23)
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details