Texas Instruments Dsp TDA1MDRCCYEA0

Description
DaVinci Digital Media Processor 684-FCBGA Product overview: TDA1MDRCCYEA0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TDA1MDRCCYEA0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DaVinci Digital Media Processor 684-FCBGA Product overview: TDA1MDRCCYEA0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TDA1MDRCCYEA0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DaVinci Digital Media Processor 684-FCBGA Product overview: TDA1MDRCCYEA0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TDA1MDRCCYEA0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA Product overview: TDA1MDRCCYEA0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TDA1MDRCCYEA0 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0
796536-TDA1MDRCCYEA0
Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0 796536-TDA1MDRCCYEA0
Manufacturer: Texas Instruments Win Source Part Number: 796536-TDA1MDRCCYEA0 Series: DM81x Video SOC, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 700MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: TDA1MDRCCYEA0 Categories: Integrated Circuits (ICs) Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796536-TDA1MDRCCYEA0
Series: DM81x Video SOC, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 700MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TDA1MDRCCYEA0
Categories: Integrated Circuits (ICs)
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TDA1MDRCCYEA0 796536-TDA1MDRCCYEA0
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0
Supply Voltage 1.1V, 1.2V, 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
 - ADSP-2101BP-100 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details