Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Manufacturer: Texas Instruments
Win Source Part Number: 1110186-TMS320C6414T
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 532-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
C64x fixed point DSP- up to 1GHz, McBSP 532-FCBGA 0 to 90 Product overview: TMS320C6414TBGLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZ
IC FIXED-POINT DSP 532-FCBGA
IC FIXED-POINT DSP 532-FCBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6414TBGLZ7 | TMS320C6414TBGLZ7 | 1110186-TMS320C6414TBGLZ7 | 698-TMS320C6414TBGLZ7 | 296-42821-ND | TMS320C6414TBGLZ7 |
| Product Name | TMS320C6414T Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZ7 | 1GHz Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Data Bus | 32-Bit | |||||
| Package Type | BGA; Other; FCBGA532 | Other; 532-FCBGA (23x23) | Other; FCBGA | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | |
| Supply Voltage | 1.20V | 3.3V | 1.2V; 3.3V |