Texas Instruments SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6416TBGLZI1EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32C6416TBGLZI1EP - Texas Instruments
Dallas, TX, United States
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor
SM32C6416TBGLZI1EP
SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6416TBGLZI1EP
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
SM32C6416TBGLZI1EP-ND
DSP (Digital Signal Processors) SM32C6416TBGLZI1EP-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP
794555-SM32C6416TBGLZI1EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP 794555-SM32C6416TBGLZI1EP
Manufacturer: Texas Instruments Win Source Part Number: 794555-SM32C6416TBGL ZI1EP Series: TMS320C6414T/15T/16T Packaging: Tube Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Family Name: SM32C6416T Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794555-SM32C6416TBGLZI1EP
Series: TMS320C6414T/15T/16T
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Family Name: SM32C6416T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416TBGLZI1EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416TBGLZI1 EP can be used for catalog matching and distributor lookup.

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: SM32C6416TBGLZI1EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416TBGLZI1EP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SM32C6416TBGLZI1EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM32C6416TBGLZI1EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6416TBGLZI1EP
DSP (Digital Signal Processors) SM32C6416TBGLZI1EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6416TBGLZI1EP
Embedded - DSP (Digital Signal Processors) SM32C6416TBGLZI1EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site Datasheet
IC DSP FIXED-POINT 532-FCBGA - 815-SM32C6416TBGLZI1EP - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 532-FCBGA
815-SM32C6416TBGLZI1EP
IC DSP FIXED-POINT 532-FCBGA 815-SM32C6416TBGLZI1EP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6416TBGLZI1EP SM32C6416TBGLZI1EP-ND 794555-SM32C6416TBGLZI1EP 698-SM32C6416TBGLZI1EP SM32C6416TBGLZI1EP SM32C6416TBGLZI1EP SM32C6416TBGLZI1EP 815-SM32C6416TBGLZI1EP
Product Name SM32C6416T-EP Enhanced Product Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6416TBGLZI1EP Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) IC DSP FIXED-POINT 532-FCBGA
DMA Channels 64 64
Supply Voltage 3.3V; 1.25V 1.25V 3.3V -3.3V; 3V; 1.2V
Package Type Other; 532-BFBGA, FCBGA Other; FCBGA BGA; Other; 532-BFBGA, FCBGA Other; 532-BFBGA, FCBGA
Pin Count 532 532
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA786BDGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
DSP (Digital Signal Processors) - DM355ZCE216DTEG-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA
Pin Count 337
View Details
5 suppliers