Texas Instruments TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZA6

Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414T Fixed-Point Digital Signal Processor
TMS320C6414TBCLZA6
TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZA6
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6414TBCLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZ A6 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6414TBCLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42818-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42818-ND
DSP (Digital Signal Processors) 296-42818-ND
IC FIXED-POINT DSP 532-CSP

IC FIXED-POINT DSP 532-CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100463-TMS320C6414TBCLZA6
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100463-TMS320C6414TBCLZA6
Win Source Part Number: 1100463-TMS320C6414T BCLZA6 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C6414T/15T/16T Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 60 Mounting: SMD (SMT) Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.10V Package / Case: 532-BFBGA, FCBGA Supplier Device Package: 532-FC/CSP (23x23) Temperature Range - Operating: -40°C ~ 105°C (TC) Alternative Parts (Cross-Reference): TMS320DM642AGNZ6; TMS320DM642AGDKA6; TMS320DM642AGDK6; ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-42818-ND,TMS320 C6414TBCLZA6-ND,296- 42818 Base Product Number: TMS320

Win Source Part Number: 1100463-TMS320C6414TBCLZA6
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C6414T/15T/16T
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Package / Case: 532-BFBGA, FCBGA
Supplier Device Package: 532-FC/CSP (23x23)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Alternative Parts (Cross-Reference): TMS320DM642AGNZ6; TMS320DM642AGDKA6; TMS320DM642AGDK6;
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-42818-ND,TMS320C6414TBCLZA6-ND,296-42818
Base Product Number: TMS320

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZA6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6414TBCLZA6
Embedded - DSP (Digital Signal Processors) TMS320C6414TBCLZA6
IC FIXED-POINT DSP 532-CSP

IC FIXED-POINT DSP 532-CSP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6414TBCLZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TBCLZA6
DSP (Digital Signal Processors) TMS320C6414TBCLZA6
IC FIXED-POINT DSP 532-CSP

IC FIXED-POINT DSP 532-CSP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TBCLZA6 698-TMS320C6414TBCLZA6 296-42818-ND 1100463-TMS320C6414TBCLZA6 TMS320C6414TBCLZA6 TMS320C6414TBCLZA6
Product Name TMS320C6414T Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Interface Type PCI PCI PCI; Host Interface, McBSP, PCI, UTOPIA PCI; Host Interface, McBSP, PCI, UTOPIA PCI; Host Interface, McBSP, PCI, UTOPIA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020AGBS40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 40 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
Interface Type Host Interface, Multi-Processor
View Details
2 suppliers