Fixed-Point Digital Signal Processor 288-FCBGA
C64x fixed point DSP - 500MHz, McBSP, McASP, I2cC 288-FCBGA 0 to 90 Product overview: TMS320C6413GTS500 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6413GTS50
IC DSP FIXED-POINT 288-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271075-TMS320C6413G
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6413ZTS500; TMS320C6413GTS500; TMS320C6413GTSA500; TMS320C6413ZTSA500;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288
IC DSP FIXED-POINT 288-FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6413GTS500 | 698-TMS320C6413GTS500 | 296-17479-ND | 1271075-TMS320C6413GTS500 | TMS320C6413GTS500 | TMS320C6413GTS500 |
| Product Name | TMS320C6413 Fixed-Point Digital Signal Processor | 500MHz Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6413GTS500 | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Interface Type | I²C | I2C, McASP | I²C | I²C; Host Interface, I2C, McASP, McBSP | I²C; Host Interface, I²C, McASP, McBSP | |
| Supply Voltage | 1.2V | 1.2V; 3.3V | 1.20V | |||
| Package Type | Other; FCBGA | Other; 288-BBGA, FCBGA | BGA; Other; FCBGA288 | BGA; Other; 288-BBGA, FCBGA |