Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 HPSDM8148CCYE2

Description
Manufacturer: Texas Instruments Win Source Part Number: 776185-HPSDM8148CCYE 2 Series: DM81x Video SOC, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V Family Name: HPSDM8148CC Categories: Integrated Circuits (ICs) Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 776185-HPSDM8148CCYE 2 Series: DM81x Video SOC, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V Family Name: HPSDM8148CC Categories: Integrated Circuits (ICs) Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2
776185-HPSDM8148CCYE2
Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 776185-HPSDM8148CCYE2
Manufacturer: Texas Instruments Win Source Part Number: 776185-HPSDM8148CCYE 2 Series: DM81x Video SOC, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 750MHz DSP, 1GHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V Family Name: HPSDM8148CC Categories: Integrated Circuits (ICs) Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776185-HPSDM8148CCYE2
Series: DM81x Video SOC, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 750MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 0.95V, 1.1V, 1.2V, 1.35V
Family Name: HPSDM8148CC
Categories: Integrated Circuits (ICs)
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: HPSDM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HPSDM8148CCYE2 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: HPSDM8148CCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HPSDM8148CCYE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
HPSDM8148CCYE2
Embedded - DSP (Digital Signal Processors) HPSDM8148CCYE2
IC PROCESSOR DGTL MEDIA 684BGA

IC PROCESSOR DGTL MEDIA 684BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - HPSDM8148CCYE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
HPSDM8148CCYE2
DSP (Digital Signal Processors) HPSDM8148CCYE2
IC PROCESSOR DGTL MEDIA 684BGA

IC PROCESSOR DGTL MEDIA 684BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 776185-HPSDM8148CCYE2 698-HPSDM8148CCYE2 HPSDM8148CCYE2 HPSDM8148CCYE2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-HD49815TF - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers