Fixed-Point Digital Signal Processor 548-FC/CSP
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6412AGDK5 | TMS320C6412AGDK5 | 296-42803-ND | TMS320C6412AGDK5 |
| Product Name | TMS320C6412 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||
| Interface Type | I²C | PCI | PCI; Host Interface, McBSP, PCI | |
| Data Bus | 32-Bit | |||
| Package Type | Other; FC/CSP548 | Other; 548-BFBGA, FCBGA | BGA; Other; 548-BFBGA, FCBGA |