The SMJ320C40 is a 32-bit floating-point digital signal processor designed for parallel processing, offered in a 352-lead ceramic quad flatpack (HFH) package with an operating temperature range of -55°C to 125°C. It features six on-chip communication ports, a 6-channel DMA coprocessor, a 512-byte instruction cache, 8 KB of single-cycle dual-access RAM, and supports IEEE 754 floating-point operations with a maximum performance of 60 MFLOPS at a 33-ns instruction cycle time. The device includes a JTAG test-access port and two high-speed external buses capable of 100 MBytes/s each, supporting shared memory systems and 16 G-byte address spaces. It is manufactured using Texas Instruments' EPIC™ CMOS technology and is compatible with the SMJ320C30 instruction set.
Floating-Point Digital Signal Processors, Military 352-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 5962-9466902QYC |
| Product Name | SMJ320C40 Floating-Point Digital Signal Processors, Military |
| Features | Embedded Timers |