Texas Instruments TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205DGHK200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6205DGHK200 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, featuring a 5-nanosecond instruction cycle time and a clock rate of 200 MHz. It is capable of executing eight 32-bit instructions per cycle, achieving a performance of 1600 MIPS. The DSP core utilizes the VelociTI advanced very-long-instruction-word (VLIW) architecture, which includes eight independent functional units comprising six ALUs and two 16-bit multipliers. This processor includes 1M-bit on-chip SRAM, organized into a 512K-bit internal program/cache and a 512K-bit dual-access internal data memory, enhancing concurrency. It supports a 32-bit external memory interface (EMIF) for seamless integration with synchronous and asynchronous memory types, allowing for a 52M-byte addressable external memory space. Additional features include a four-channel bootloading direct-memory-access (DMA) controller, a flexible phase-locked-loop (PLL) clock generator, and a 32-bit PCI master/slave interface compliant with PCI Specification 2.2. The device is packaged in a 288-pin MicroStar BGA format and operates with 3.3V I/Os and 1.5V internal logic, providing 5V tolerance for PCI I/O pins. This DSP is suitable for applications requiring high computational performance and efficient memory management.

Datasheet Summary
Powered by GS/AI

The TMS320C6205DGHK200 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, featuring a 5-nanosecond instruction cycle time and a clock rate of 200 MHz. It is capable of executing eight 32-bit instructions per cycle, achieving a performance of 1600 MIPS. The DSP core utilizes the VelociTI advanced very-long-instruction-word (VLIW) architecture, which includes eight independent functional units comprising six ALUs and two 16-bit multipliers. This processor includes 1M-bit on-chip SRAM, organized into a 512K-bit internal program/cache and a 512K-bit dual-access internal data memory, enhancing concurrency. It supports a 32-bit external memory interface (EMIF) for seamless integration with synchronous and asynchronous memory types, allowing for a 52M-byte addressable external memory space. Additional features include a four-channel bootloading direct-memory-access (DMA) controller, a flexible phase-locked-loop (PLL) clock generator, and a 32-bit PCI master/slave interface compliant with PCI Specification 2.2. The device is packaged in a 288-pin MicroStar BGA format and operates with 3.3V I/Os and 1.5V internal logic, providing 5V tolerance for PCI I/O pins. This DSP is suitable for applications requiring high computational performance and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6205 Fixed-Point Digital Signal Processor
TMS320C6205DGHK200
TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205DGHK200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205DGHK200
213152-TMS320C6205DGHK200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205DGHK200 213152-TMS320C6205DGHK200
Manufacturer: Texas Instruments Win Source Part Number: 213152-TMS320C6205DG HK200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 288-BGA Microstar (16x16) Alternative Parts (Cross-Reference): TMS320C6205GHK200; TMS320C6205ZHK200; TMS320C6205GHKA200; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213152-TMS320C6205DGHK200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 288-BGA Microstar (16x16)
Alternative Parts (Cross-Reference): TMS320C6205GHK200; TMS320C6205ZHK200; TMS320C6205GHKA200;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6205DGHK200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6205DGHK200-ND
DSP (Digital Signal Processors) TMS320C6205DGHK200-ND
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 90 Product overview: TMS320C6205DGHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205DGHK2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 90 Product overview: TMS320C6205DGHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205DGHK200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6205DGHK200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6205DGHK200
Embedded - DSP (Digital Signal Processors) TMS320C6205DGHK200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6205DGHK200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6205DGHK200
DSP (Digital Signal Processors) TMS320C6205DGHK200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6205DGHK200 213152-TMS320C6205DGHK200 TMS320C6205DGHK200-ND 698-TMS320C6205DGHK200 TMS320C6205DGHK200 TMS320C6205DGHK200
Product Name TMS320C6205 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205DGHK200 DSP (Digital Signal Processors) BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.50V 1.5V; 3.3V 1.5V
Package Type BGA; Other; 288-BGA Microstar (16x16) BGA; Other; 288-LFBGA Other; LFBGA BGA; Other; 288-LFBGA
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers