Texas Instruments DM3725 Digital Media Processor DM3725CUSA

Description
Digital Media Processor 423-FCBGA -40 to 105
Request a Quote Datasheet
Description
Digital Media Processor 423-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CUSA
DM3725 Digital Media Processor DM3725CUSA
Digital Media Processor 423-FCBGA -40 to 105

Digital Media Processor 423-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSA
772742-DM3725CUSA
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSA 772742-DM3725CUSA
Manufacturer: Texas Instruments Win Source Part Number: 772742-DM3725CUSA Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 1.80V Package: 423-LFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 800MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3725 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): DM3725CBPA; DM3725CBCA; DM3725CUS; Introduction Date: March 01, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772742-DM3725CUSA
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.80V
Package: 423-LFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 800MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM3725CBPA; DM3725CBCA; DM3725CUS;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42771-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42771-ND
DSP (Digital Signal Processors) 296-42771-ND
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM3725CUSA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM3725CUSA
Embedded - DSP (Digital Signal Processors) DM3725CUSA
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM3725CUSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CUSA
DSP (Digital Signal Processors) DM3725CUSA
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CUSA 772742-DM3725CUSA 296-42771-ND DM3725CUSA DM3725CUSA
Product Name DM3725 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CUSA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 660 to 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details