Manufacturer: Texas Instruments
Win Source Part Number: 1319922-TMS320C5534A
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5534AZAY0
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
IC DSP FIXED-POINT 144BGA Product overview: TMS320C5534AZAY05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5534AZAY0
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1319922-TMS320C5534AZAY05 | 698-TMS320C5534AZAY05 | 296-TMS320C5534AZAY05-ND | TMS320C5534AZAY05 | TMS320C5534AZAY05 | TMS320C5534AZAY05 |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.05V | 1.05 V | 1.8V; 2.5V; 3.3V; 1.05V | |||
| Package Type | Other; 144-LFBGA | Other; Tray | Other; 144-LFBGA | BGA; Other; 144-LFBGA | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |