Cirrus Logic, Inc. DSP (Digital Signal Processors) CS48DV2A-CQZ

Description
IC DSP AUDIO 32BIT 2CH 48LQFP
Request a Quote Datasheet
Description
IC DSP AUDIO 32BIT 2CH 48LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 598-1665-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-1665-ND
DSP (Digital Signal Processors) 598-1665-ND
IC DSP AUDIO 32BIT 2CH 48LQFP

IC DSP AUDIO 32BIT 2CH 48LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - CS48DV2A-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48DV2A-CQZ
DSP (Digital Signal Processors) CS48DV2A-CQZ
IC DSP AUDIO 32BIT 2CH 48LQFP

IC DSP AUDIO 32BIT 2CH 48LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS48DV2A-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48DV2A-CQZ
Embedded - DSP (Digital Signal Processors) CS48DV2A-CQZ
IC DSP AUDIO 32BIT 2CH 48LQFP

IC DSP AUDIO 32BIT 2CH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48DV2A-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48DV2A-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48DV2A-CQZ
IC DSP AUDIO 32BIT 2CH 48LQFP

IC DSP AUDIO 32BIT 2CH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 598-1665-ND CS48DV2A-CQZ CS48DV2A-CQZ CS48DV2A-CQZ
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
32-bit 27MHz Dsp - 698-CS48540-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Package Type Other; LQFP
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details