Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 ADSP-2111KS-52

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910955-ADSP-2111KS-5 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 80-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910955-ADSP-2111KS-5 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 80-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52
910955-ADSP-2111KS-52
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 910955-ADSP-2111KS-52
Manufacturer: Analog Devices Inc. Win Source Part Number: 910955-ADSP-2111KS-5 2 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 80-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910955-ADSP-2111KS-52
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 80-BQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 80-MQFP (14x14)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2111KS-52
Embedded - DSP (Digital Signal Processors) ADSP-2111KS-52
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910955-ADSP-2111KS-52 ADSP-2111KS-52
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 80-MQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-100 - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS49844A-CQZ - 802609-CS49844A-CQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.00V
Clock Speed 300 MHz
View Details
5 suppliers