Texas Instruments TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHHA10

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5533 Fixed-Point Digital Signal Processor - TMS320C5533AZHHA10 - Texas Instruments
Dallas, TX, United States
TMS320C5533 Fixed-Point Digital Signal Processor
TMS320C5533AZHHA10
TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHHA10
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-30043-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-30043-ND
DSP (Digital Signal Processors) 296-30043-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
 - TMS320C5533AZHHA10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5533AZHHA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5533AZHHA10
DSP (Digital Signal Processors) TMS320C5533AZHHA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHHA10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5533AZHHA10
Embedded - DSP (Digital Signal Processors) TMS320C5533AZHHA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5533AZHHA10 296-30043-ND TMS320C5533AZHHA10 TMS320C5533AZHHA10 TMS320C5533AZHHA10
Product Name TMS320C5533 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V
Clock Speed 50 to 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers