Texas Instruments SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPS20EP

Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 105
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6713B-EP Enhanced Product  Floating-Point Digital Signal Processor - SM32C6713BGDPS20EP - Texas Instruments
Dallas, TX, United States
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor
SM32C6713BGDPS20EP
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPS20EP
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 105

Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 105

Buy Now Datasheet
Enhanced product C6713 DSP, Military 272-BGA -55 to 105 Product overview: SM32C6713BGDPS20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPS20 EP can be used for catalog matching and distributor lookup.

Enhanced product C6713 DSP, Military 272-BGA -55 to 105 Product overview: SM32C6713BGDPS20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPS20EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22236-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22236-ND
DSP (Digital Signal Processors) 296-22236-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPS20EP
1096994-SM32C6713BGDPS20EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPS20EP 1096994-SM32C6713BGDPS20EP
Manufacturer: Texas Instruments Win Source Part Number: 1096994-SM32C6713BGD PS20EP Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C (TC) Case / Package: 272-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1096994-SM32C6713BGDPS20EP
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 105°C (TC)
Case / Package: 272-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPS20EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM32C6713BGDPS20EP
Embedded - DSP (Digital Signal Processors) SM32C6713BGDPS20EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6713BGDPS20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6713BGDPS20EP
DSP (Digital Signal Processors) SM32C6713BGDPS20EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6713BGDPS20EP 698-SM32C6713BGDPS20EP 296-22236-ND 1096994-SM32C6713BGDPS20EP SM32C6713BGDPS20EP SM32C6713BGDPS20EP
Product Name SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPS20EP Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.26V 3.3V; 1.26V 1.26V
Package Type Other; BGA BGA; Other; 272-BBGA BGA; Other; 272-BGA (27x27) BGA; Other; 272-BBGA
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details