Texas Instruments BGA Dsp D35004AZGW200

Description
IC DSP FIXED POINT BGA Product overview: D35004AZGW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-D35004AZGW200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DSP FIXED POINT BGA Product overview: D35004AZGW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-D35004AZGW200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DSP FIXED POINT BGA Product overview: D35004AZGW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-D35004AZGW200 can be used for catalog matching and distributor lookup.

IC DSP FIXED POINT BGA Product overview: D35004AZGW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-D35004AZGW200 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW200
868020-D35004AZGW200
Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW200 868020-D35004AZGW200
Manufacturer: Texas Instruments Win Source Part Number: 868020-D35004AZGW200 Series: * Package: Tray Package: 240-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 240-BGA MicroStar (15x15) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868020-D35004AZGW200
Series: *
Package: Tray
Package: 240-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 240-BGA MicroStar (15x15)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - D35004AZGW200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
D35004AZGW200
Embedded - DSP (Digital Signal Processors) D35004AZGW200
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - D35004AZGW200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
D35004AZGW200
DSP (Digital Signal Processors) D35004AZGW200
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - D35004AZGW200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
D35004AZGW200
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) D35004AZGW200
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-D35004AZGW200 868020-D35004AZGW200 D35004AZGW200 D35004AZGW200 D35004AZGW200
Product Name BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW200 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; Tray BGA; Other; 240-BGA MicroStar (15x15) BGA; Other; 240-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F201220ISO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Renesas Electronics Corporation
View Details