Texas Instruments TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCH10

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5505AZCH10 is a fixed-point digital signal processor targeting low-power applications, housed in a 196-terminal lead-free NFBGA package with dimensions of 13.4 mm by 19.65 mm. It operates with a 100 MHz clock rate and a 1.3 V core voltage, supporting I/O voltages of 1.8 V, 2.5 V, 2.75 V, or 3.3 V. The device includes 320 KBytes of on-chip RAM, 128 KBytes of on-chip ROM, a 10-bit SAR ADC, USB 2.0 high-speed device support, and a tightly-coupled FFT hardware accelerator. It features four isolated power domains and supports operation from -10 °C to 70 °C, with Level-3 moisture sensitivity rating and SnAgCu ball material.

Datasheet Summary
Powered by GS/AI

The TMS320C5505AZCH10 is a fixed-point digital signal processor targeting low-power applications, housed in a 196-terminal lead-free NFBGA package with dimensions of 13.4 mm by 19.65 mm. It operates with a 100 MHz clock rate and a 1.3 V core voltage, supporting I/O voltages of 1.8 V, 2.5 V, 2.75 V, or 3.3 V. The device includes 320 KBytes of on-chip RAM, 128 KBytes of on-chip ROM, a 10-bit SAR ADC, USB 2.0 high-speed device support, and a tightly-coupled FFT hardware accelerator. It features four isolated power domains and supports operation from -10 °C to 70 °C, with Level-3 moisture sensitivity rating and SnAgCu ball material.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5505 Fixed-Point Digital Signal Processor - TMS320C5505AZCH10 - Texas Instruments
Dallas, TX, United States
TMS320C5505 Fixed-Point Digital Signal Processor
TMS320C5505AZCH10
TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCH10
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
 - TMS320C5505AZCH10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PBGA196

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PBGA196

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH10
1271042-TMS320C5505AZCH10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH10 1271042-TMS320C5505AZCH10
Manufacturer: Texas Instruments Win Source Part Number: 1271042-TMS320C5505A ZCH10 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Family Name: TMS320C5505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5505AZCHA10; Introduction Date: March 17, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271042-TMS320C5505AZCH10
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Family Name: TMS320C5505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5505AZCHA10;
Introduction Date: March 17, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42911-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42911-5-ND
DSP (Digital Signal Processors) 296-42911-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
16-bit 100MHz 320KB Dsp - 698-TMS320C5505AZCH10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz 320KB Dsp
698-TMS320C5505AZCH10
16-bit 100MHz 320KB Dsp 698-TMS320C5505AZCH10
16-bit DSP 100MHz 200MIPS NFBGA 196-Pin 320KB RAM Product overview: TMS320C5505AZCH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCH1 0 can be used for catalog matching and distributor lookup.

16-bit DSP 100MHz 200MIPS NFBGA 196-Pin 320KB RAM Product overview: TMS320C5505AZCH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCH10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5505AZCH10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5505AZCH10
DSP (Digital Signal Processors) TMS320C5505AZCH10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5505AZCH10 TMS320C5505AZCH10 1271042-TMS320C5505AZCH10 296-42911-5-ND 698-TMS320C5505AZCH10 TMS320C5505AZCH10
Product Name TMS320C5505 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCH10 DSP (Digital Signal Processors) 16-bit 100MHz 320KB Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.05V, 1.30V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 100 MHz 100 MHz 100 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers