Texas Instruments SMJ320C25 Digital Signal Processors 5962-8861901XA

Description
Digital Signal Processors 68-CPGA -55 to 125
Request a Quote
Description
Digital Signal Processors 68-CPGA -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C25 is a digital signal processor designed for military-grade signal processing applications, featuring a 100-ns instruction cycle time, 544 words of on-chip data RAM, 4K words of on-chip program ROM, and a 16-bit parallel interface with 16 input and 16 output channels. It operates over a military temperature range of -55°C to 125°C and is packaged in a 68-pin ceramic grid array (CPGA). The device includes a 32-bit ALU, a 16 × 16-bit multiplier with 32-bit product, and supports single-cycle multiply/accumulate instructions. It features an on-chip clock generator, direct external memory access up to 128K words, and an eight-auxiliary-register indirect addressing system for efficient data management.

Datasheet Summary
Powered by GS/AI

The SMJ320C25 is a digital signal processor designed for military-grade signal processing applications, featuring a 100-ns instruction cycle time, 544 words of on-chip data RAM, 4K words of on-chip program ROM, and a 16-bit parallel interface with 16 input and 16 output channels. It operates over a military temperature range of -55°C to 125°C and is packaged in a 68-pin ceramic grid array (CPGA). The device includes a 32-bit ALU, a 16 × 16-bit multiplier with 32-bit product, and supports single-cycle multiply/accumulate instructions. It features an on-chip clock generator, direct external memory access up to 128K words, and an eight-auxiliary-register indirect addressing system for efficient data management.

Suppliers

Company
Product
Description
Supplier Links
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Dallas, TX, United States
SMJ320C25 Digital Signal Processors
5962-8861901XA
SMJ320C25 Digital Signal Processors 5962-8861901XA
Digital Signal Processors 68-CPGA -55 to 125

Digital Signal Processors 68-CPGA -55 to 125

Buy Now Datasheet
Military Ceramic C25 DSP 68-CPGA -55 to 125 Product overview: 5962-8861901XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-5962-8861901XA can be used for catalog matching and distributor lookup.

Military Ceramic C25 DSP 68-CPGA -55 to 125 Product overview: 5962-8861901XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-5962-8861901XA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 5962-8861901XA - Rochester Electronics
Newburyport, MA, United States
SMJ320C25 Military Ceramic C25 DSP

SMJ320C25 Military Ceramic C25 DSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 5962-8861901XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
5962-8861901XA
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5962-8861901XA
SMJ320C25 MILITARY CERAMIC C25 D

SMJ320C25 MILITARY CERAMIC C25 D

Supplier's Site
DSP (Digital Signal Processors) - 5962-8861901XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
5962-8861901XA
DSP (Digital Signal Processors) 5962-8861901XA
SMJ320C25 MILITARY CERAMIC C25 D

SMJ320C25 MILITARY CERAMIC C25 D

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 5962-8861901XA 698-5962-8861901XA 5962-8861901XA 5962-8861901XA 5962-8861901XA
Product Name SMJ320C25 Digital Signal Processors Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100NEP - 772746-DM3730CUS100NEP - Win Source Electronics
Specs
Supply Voltage 1.10V
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details