Texas Instruments SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor SM320VC5416GGU16EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Dallas, TX, United States
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor
SM320VC5416GGU16EP
SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor SM320VC5416GGU16EP
Enhanced Product Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Enhanced Product Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22221-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22221-ND
DSP (Digital Signal Processors) 296-22221-ND
IC DSP FIXED-POINT 144-BGA

IC DSP FIXED-POINT 144-BGA

Buy Now Datasheet
Enhanced Product C5416 DSP 144-BGA MICROSTAR 0 to 0 Product overview: SM320VC5416GGU16EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5416GGU16 EP can be used for catalog matching and distributor lookup.

Enhanced Product C5416 DSP 144-BGA MICROSTAR 0 to 0 Product overview: SM320VC5416GGU16EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5416GGU16EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265143-SM320VC5416GGU16EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265143-SM320VC5416GGU16EP
Win Source Part Number: 1265143-SM320VC5416G GU16EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C54x Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Package / Case: 144-LFBGA Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22221,-V62/04610 -01XAR,296-22221R,-2 96-22221R,V62/04610- 01XA,-296-22221,-296 -22221,-SM320VC5416G GU16EPR,-V62/04610-0 1XA Base Product Number: SM320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1265143-SM320VC5416GGU16EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C54x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Package / Case: 144-LFBGA
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: -40°C ~ 100°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-22221,-V62/04610-01XAR,296-22221R,-296-22221R,V62/04610-01XA,-296-22221,-296-22221,-SM320VC5416GGU16EPR,-V62/04610-01XA
Base Product Number: SM320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320VC5416GGU16EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320VC5416GGU16EP
DSP (Digital Signal Processors) SM320VC5416GGU16EP
IC DSP FIXED-POINT 144-BGA

IC DSP FIXED-POINT 144-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320VC5416GGU16EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320VC5416GGU16EP
Embedded - DSP (Digital Signal Processors) SM320VC5416GGU16EP
IC DSP FIXED-POINT 144-BGA

IC DSP FIXED-POINT 144-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320VC5416GGU16EP 296-22221-ND 698-SM320VC5416GGU16EP 1265143-SM320VC5416GGU16EP SM320VC5416GGU16EP SM320VC5416GGU16EP
Product Name SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.60V 3.3V 1.60V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers