The OMAP-L138 C6000 DSP+ARM processor is a dual-core applications processor integrating a 375-MHz ARM926EJ-S RISC MPU and a 375-MHz C674x fixed- and floating-point VLIW DSP core. It is packaged in a 361-ball Pb-free plastic BGA (ZCE) with a 0.65-mm ball pitch and operates over the industrial temperature range of -40 to 105°C. The device features 128 KB of shared RAM, dual external memory interfaces (EMIFA and DDR2/MobileDDR), multiple serial interfaces including UART, SPI, I2C, USB 1.1/2.0, and Ethernet, and a programmable real-time subsystem with two PRU cores. It supports hardware-accelerated
C6000 DSP+ARM Processor 361-NFBGA -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | OMAPL138EZCEA3R |
| Product Name | OMAP-L138 C6000 DSP+ARM Processor |
| Supply Voltage | 1.8V; 3.3V |
| Features | Flash Memory |
| Package Type | Other; NFBGA |
| Clock Speed | 456 MHz |
| MIPS | 456 |