TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320C50PGE57 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TMS320C50PGE57
Description
IC 40 MHZ DSP 144-LQFP
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
IC 40 MHZ DSP 144-LQFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
296-1929-ND |
TMS320C50PGE57 |
TMS320C50PGE57 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
5V
|
|
|
|
Package Type
|
LFQP; Other; 144-LQFP
|
|
QFP; Other; 144-LQFP
|
|
Pin Count
|
144
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-40 to 90 C (-40 to 194 F)
DMA Channels
4
View Details
3 suppliers
Clock Speed
10.24 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Supply Voltage
1.80V
Package Type
QFP; Other; 48-LQFP (7x7)
View Details
5 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details