Texas Instruments SM320C6701 Floating Point Digital Signal Processor, Military SM320C6701GLPS16

Description
Floating Point Digital Signal Processor, Military 429-CFCBGA -40 to 90
Request a Quote Datasheet
Description
Floating Point Digital Signal Processor, Military 429-CFCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Dallas, TX, United States
SM320C6701 Floating Point Digital Signal Processor, Military
SM320C6701GLPS16
SM320C6701 Floating Point Digital Signal Processor, Military SM320C6701GLPS16
Floating Point Digital Signal Processor, Military 429-CFCBGA -40 to 90

Floating Point Digital Signal Processor, Military 429-CFCBGA -40 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C6701GLPS16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6701GLPS16
DSP (Digital Signal Processors) SM320C6701GLPS16
SINGLE CORE C67X FLOATING-POINT

SINGLE CORE C67X FLOATING-POINT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SM320C6701GLPS16
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM320C6701GLPS16
SINGLE CORE C67X FLOATING-POINT

SINGLE CORE C67X FLOATING-POINT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6701GLPS16 SM320C6701GLPS16 SM320C6701GLPS16
Product Name SM320C6701 Floating Point Digital Signal Processor, Military DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
16-bit 16BIT 160MHZ Dsp - 698-DVC5416PGE160TOOAN - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Operating Temperature -40 C (-40 F)
Interface Type Host Interface, McBSP
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details