Cirrus Logic, Inc. DSP (Digital Signal Processors) CS48540-CQZ

Description
IC DSP HP 32BIT 8CH I/O 48QFP
Request a Quote Datasheet
Description
IC DSP HP 32BIT 8CH I/O 48QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 598-1660-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-1660-ND
DSP (Digital Signal Processors) 598-1660-ND
IC DSP HP 32BIT 8CH I/O 48QFP

IC DSP HP 32BIT 8CH I/O 48QFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ
050476-CS48540-CQZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ 050476-CS48540-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 050476-CS48540-CQZ Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz On-Chip RAM: 96kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 050476-CS48540-CQZ
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
On-Chip RAM: 96kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 27MHz Dsp - 698-CS48540-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 27MHz Dsp
698-CS48540-CQZ
32-bit 27MHz Dsp 698-CS48540-CQZ
Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 27MHz, CMOS, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-48 Product overview: CS48540-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 27MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 27MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48540-CQZ can be used for catalog matching and distributor lookup.

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 27MHz, CMOS, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-48 Product overview: CS48540-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 27MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 27MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48540-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48540-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48540-CQZ
IC DSP HP 32BIT 8CH I/O 48QFP

IC DSP HP 32BIT 8CH I/O 48QFP

Supplier's Site
DSP (Digital Signal Processors) - CS48540-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48540-CQZ
DSP (Digital Signal Processors) CS48540-CQZ
IC DSP HP 32BIT 8CH I/O 48QFP

IC DSP HP 32BIT 8CH I/O 48QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 598-1660-ND 050476-CS48540-CQZ 698-CS48540-CQZ CS48540-CQZ CS48540-CQZ
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZ 32-bit 27MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit 32-Bit
Supply Voltage 1.8V; 3.3V 1.80V 3.3V
Package Type LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) Other; LQFP QFP QFP; Other; 48-LQFP
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2171KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.33 MHz
Interface Type Host Interface, Serial Port
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details