Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL80 can be used for catalog matching and distributor lookup.
IC DSP 132-BQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C31PQL80 | TMS320C31PQL80-ND | TMS320C31PQL80 | TMS320C31PQL80 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 5V | 5V | ||
| Package Type | Other; BQFP | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |