Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-160 ADSP-2186LBST-160

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910975-ADSP-2186LBST -160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910975-ADSP-2186LBST -160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-160
910975-ADSP-2186LBST-160
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-160 910975-ADSP-2186LBST-160
Manufacturer: Analog Devices Inc. Win Source Part Number: 910975-ADSP-2186LBST -160 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910975-ADSP-2186LBST-160
Series: ADSP-21xx
Operating Temperature Range: -40°C ~ 85°C
Package: Bag
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-160 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2186LBST-160
Embedded - DSP (Digital Signal Processors) ADSP-2186LBST-160
IC DSP CONTROLLER 16BIT 100LQFP

IC DSP CONTROLLER 16BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910975-ADSP-2186LBST-160 ADSP-2186LBST-160
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-160 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21362BSWZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details