Texas Instruments TMS320C2802 32-Bit Digital Signal Controller with ROM TMS320C2802GGMS

Description
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C2802 32-Bit Digital Signal Controller with ROM - TMS320C2802GGMS - Texas Instruments
Dallas, TX, United States
TMS320C2802 32-Bit Digital Signal Controller with ROM
TMS320C2802GGMS
TMS320C2802 32-Bit Digital Signal Controller with ROM TMS320C2802GGMS
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microcontrollers (MCU)
Product Number TMS320C2802GGMS
Product Name TMS320C2802 32-Bit Digital Signal Controller with ROM
Data Bus 32 Bit
Clock Speed 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details