Texas Instruments TMS320C2802 32-Bit Digital Signal Controller with ROM TMS320C2802GGMA

Description
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C2802 32-Bit Digital Signal Controller with ROM - TMS320C2802GGMA - Texas Instruments
Dallas, TX, United States
TMS320C2802 32-Bit Digital Signal Controller with ROM
TMS320C2802GGMA
TMS320C2802 32-Bit Digital Signal Controller with ROM TMS320C2802GGMA
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microcontrollers (MCU)
Product Number TMS320C2802GGMA
Product Name TMS320C2802 32-Bit Digital Signal Controller with ROM
Data Bus 32 Bit
Clock Speed 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details