Texas Instruments TMS320C2801 32-Bit Digital Signal Controller with ROM TMS320C2801PZS

Description
32-Bit Digital Signal Controller with ROM 100-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with ROM 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C2801 32-Bit Digital Signal Controller with ROM - TMS320C2801PZS - Texas Instruments
Dallas, TX, United States
TMS320C2801 32-Bit Digital Signal Controller with ROM
TMS320C2801PZS
TMS320C2801 32-Bit Digital Signal Controller with ROM TMS320C2801PZS
32-Bit Digital Signal Controller with ROM 100-LQFP -40 to 125

32-Bit Digital Signal Controller with ROM 100-LQFP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Microcontrollers (MCU)
Product Number TMS320C2801PZS
Product Name TMS320C2801 32-Bit Digital Signal Controller with ROM
Data Bus 32 Bit
Clock Speed 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers