Digital Signal Processors 68-CPGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213147-TMS320C25GBA
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: Through Hole
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-CPGA (24.38x24.38)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Digital Signal Processors 68-CPGA -40 to 85 Product overview: TMS320C25GBA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25GBA can be used for catalog matching and distributor lookup.
IC DSP 68-CPGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C25GBA | 213147-TMS320C25GBA | 296-41926-5-ND | 698-TMS320C25GBA | TMS320C25GBA | TMS320C25GBA |
| Product Name | TMS320C25 Digital Signal Processors | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25GBA | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 5.00V | 5V | 5V | |||
| Package Type | Other; 68-CPGA (24.38x24.38) | Other; 68-BCPGA Exposed Pad | Other; 68-BCPGA Exposed Pad | |||
| Clock Speed | 50 MHz | 50 MHz | 40 MHz | 50 MHz | 50 MHz |