D35004AZGWA200 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
D35004AZGWA200
Description
IC DSP FIXED POINT BGA
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
D35004AZGWA200
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
D35004AZGWA200 |
D35004AZGWA200 |
D35004AZGWA200 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Package Type
|
Other; 240-BGA MICROSTAR (15x15)
|
|
BGA; Other; 240-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
QFP; Other; 80-MQFP (14x14)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Supply Voltage
3.3V
Operating Temperature
-55 to 115 C (-67 to 239 F)
DMA Channels
4
View Details
Renesas Electronics Corporation
Package Type
QFP; Other; QFP176
View Details
Microchip Technology, Inc.
Package Type
SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details