Texas Instruments TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CIDGKT

Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout - TMP75CIDGKT - Texas Instruments
Dallas, TX, United States
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout
TMP75CIDGKT
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CIDGKT
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125

1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 970403-TMP75CIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
970403-TMP75CIDGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 970403-TMP75CIDGKT
Win Source Part Number: 970403-TMP75CIDGKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: SMBus Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44336-6,TMP75CID GKT-ND,296-44336-1,2 96-44336-2 Base Product Number: TMP75

Win Source Part Number: 970403-TMP75CIDGKT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44336-6,TMP75CIDGKT-ND,296-44336-1,296-44336-2
Base Product Number: TMP75

Buy Now Datasheet
Analog and Digital Output - 296-44336-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44336-1-ND
Analog and Digital Output 296-44336-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-44336-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44336-2-ND
Analog and Digital Output 296-44336-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-44336-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44336-6-ND
Analog and Digital Output 296-44336-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75CIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75CIDGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75CIDGKT
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site
Analog and Digital Output - TMP75CIDGKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP75CIDGKT
Analog and Digital Output TMP75CIDGKT
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site Datasheet
Temp Sensor, +/1 Deg C, Vssop-8; Ic Output Type Texas Instruments - 29AH8010 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/1 Deg C, Vssop-8; Ic Output Type Texas Instruments
29AH8010
Temp Sensor, +/1 Deg C, Vssop-8; Ic Output Type Texas Instruments 29AH8010
TEMP SENSOR, +/- 1 DEG C, VSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.4V; Supply RoHS Compliant: Yes

TEMP SENSOR, +/- 1 DEG C, VSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.4V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75CIDGKT 970403-TMP75CIDGKT 296-44336-1-ND TMP75CIDGKT TMP75CIDGKT 29AH8010
Product Name TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temp Sensor, +/1 Deg C, Vssop-8; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers