Texas Instruments LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3

Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3 - Texas Instruments
Dallas, TX, United States
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor
LM50BIM3
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor LM50BIM3
SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - 296-35218-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35218-2-ND
Analog and Digital Output 296-35218-2-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-35218-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35218-6-ND
Analog and Digital Output 296-35218-6-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-35218-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35218-1-ND
Analog and Digital Output 296-35218-1-ND
Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3 - 082827-LM50BIM3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3
082827-LM50BIM3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3 082827-LM50BIM3
Manufacturer: Texas Instruments Win Source Part Number: 082827-LM50BIM3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 100°C Accuracy - Highest (Lowest): ±2°C (-3.5°C) Family Name: LM50 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-25°C to 100°C) Alternative Parts (Cross-Reference): TC02VNB; TC03VNB; XC31BPN30AMR; XC31BPN20AML; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082827-LM50BIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 100°C
Accuracy - Highest (Lowest): ±2°C (-3.5°C)
Family Name: LM50
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-25°C to 100°C)
Alternative Parts (Cross-Reference): TC02VNB; TC03VNB; XC31BPN30AMR; XC31BPN20AML;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM50BIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM50BIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM50BIM3
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM50BIM3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM50BIM3
Analog and Digital Output LM50BIM3
SENSOR ANALOG -25C-100C SOT23-3

SENSOR ANALOG -25C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM50BIM3 296-35218-2-ND 082827-LM50BIM3 LM50BIM3 LM50BIM3
Product Name LM50 SOT-23 Single-Supply Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50BIM3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts
Impedance 2 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers