Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034121-DRV5013AGEDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013AGEDBZTQ1 | 1034121-DRV5013AGEDBZTQ1 | DRV5013AGEDBZTQ1 |
| Product Name | DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGEDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 28 volts | 2.7 to 38 volts |