Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-100/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LVCISD-100/NOPB is a low-voltage, factory preset temperature switch and sensor from Texas Instruments, designed to operate at a supply voltage of 1.6V. It features a wide trip point range from 0°C to 150°C, allowing for precise temperature monitoring in various applications. The device includes both push-pull and open-drain outputs for over-temperature conditions, providing flexibility in interfacing with other components. With a low quiescent current and excellent power supply noise rejection, the LM26LV is suitable for battery-powered devices and systems requiring low power consumption. The integrated temperature sensor offers a linear analog output with a negative temperature coefficient, ensuring accurate readings across a temperature range of -50°C to 150°C. The device is housed in a compact WSON-6 package, making it ideal for space-constrained applications such as cell phones, digital cameras, and automotive systems.

Datasheet Summary
Powered by GS/AI

The LM26LVCISD-100/NOPB is a low-voltage, factory preset temperature switch and sensor from Texas Instruments, designed to operate at a supply voltage of 1.6V. It features a wide trip point range from 0°C to 150°C, allowing for precise temperature monitoring in various applications. The device includes both push-pull and open-drain outputs for over-temperature conditions, providing flexibility in interfacing with other components. With a low quiescent current and excellent power supply noise rejection, the LM26LV is suitable for battery-powered devices and systems requiring low power consumption. The integrated temperature sensor offers a linear analog output with a negative temperature coefficient, ensuring accurate readings across a temperature range of -50°C to 150°C. The device is housed in a compact WSON-6 package, making it ideal for space-constrained applications such as cell phones, digital cameras, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-100/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-100/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-100/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-100/NOPB - 140258-LM26LVCISD-100/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-100/NOPB
140258-LM26LVCISD-100/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-100/NOPB 140258-LM26LVCISD-100/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140258-LM26LVCISD-10 0/NOPB Packaging: Reel - TR Features: Trip Test Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: 100°C Output Function: OverTemp, /OverTemp, VTemp Current - Output (Max): 7mA Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: 6-WSON (2.2x2.5) Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140258-LM26LVCISD-100/NOPB
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: 100°C
Output Function: OverTemp, /OverTemp, VTemp
Current - Output (Max): 7mA
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 6-WSON (2.2x2.5)
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISD-100/NOPB 140258-LM26LVCISD-100/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-100/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-050/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers