1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807333-TMP75CIDGKR
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.4V ~ 3.6V
SENSOR DIGITAL -55C-125C 8VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75CIDGKR | 296-40687-2-ND | 807333-TMP75CIDGKR | TMP75CIDGKR | TMP75CIDGKR |
| Product Name | TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75CIDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |