Precision Centigrade Temperature Sensor 3-TO -55 to 150
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 123631-LM35H/NOPB
Packaging: Reel - TR
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±1°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (150°C)
Alternative Parts (Cross-Reference): AD590JH; LM335H/NOPB; LM35DT; LM35H/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
SENSOR ANALOG -55C-150C TO46-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35H/NOPB | 296-LM35H/NOPBTR-ND | 123631-LM35H/NOPB | LM35H/NOPB |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35H/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Military | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |